TE Connectivity Electromechanical Relays & Contactors 1617752-9

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Current (AMP) : .04 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Current (AMP) : .04 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1617752-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1617752-9
Electromechanical Relays & Contactors 1617752-9
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Current (AMP) : .04 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 200, 115 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : AC Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Other Contact Current Class (AMP) : >5 - ≤10 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Contact Features


  • Contact Material : Silver Cadmium Oxide
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Coil Current (AMP) : .04
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 200, 115

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : AC
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 70 - 3000Hz

Other


  • Contact Current Class (AMP) : >5 - ≤10

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Hook Terminals
  • Main Termination & Connection Type : Solder Hook Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -70 - 125 DEGC  [-94 - 257 DEGF ]
Buy Now
Relays - 1617752-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1617752-9 1617752-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393774-8 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Signal Relays - 1-1393819-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393239-2-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers