TE Connectivity Half-Size Relays 1617537-4

Description
Configuration Features Transistor Driver : Without Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 1003 Half-Size Relay Coil Resistance (OHM) : 700 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 Half-Size Relay Contact Switching Voltage (Max) : 28 VDC Half-Size Relay Input Voltage (VDC) : 26.5 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Half-Size Relay Mounting Type : Chassis Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Description
Configuration Features Transistor Driver : Without Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 1003 Half-Size Relay Coil Resistance (OHM) : 700 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 Half-Size Relay Contact Switching Voltage (Max) : 28 VDC Half-Size Relay Input Voltage (VDC) : 26.5 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Half-Size Relay Mounting Type : Chassis Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Half-Size Relays - 1617537-4 - TE Connectivity
Berwyn, PA, United States
Half-Size Relays
1617537-4
Half-Size Relays 1617537-4
Configuration Features Transistor Driver : Without Contact Features Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Half-Size Relay Contact Current Rating (AMP) : 2 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : Without Coil Power Measurement : Milliwatts Coil Suppression Diode : Without Half-Size Relay Coil Power Rating (DC) (MILW) : 1003 Half-Size Relay Coil Resistance (OHM) : 700 Half-Size Relay Coil Voltage Rating (VDC) : 26.5 Half-Size Relay Contact Switching Voltage (Max) : 28 VDC Half-Size Relay Input Voltage (VDC) : 26.5 Shock : 100G's, 6ms Vibration : 20G's, 10 - 2000Hz Mechanical Attachment Half-Size Relay Mounting Type : Chassis Mount Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Half-Size Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Half-Size Relay Contact Current Rating (AMP) : 2

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : Without
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : Without
  • Half-Size Relay Coil Power Rating (DC) (MILW) : 1003
  • Half-Size Relay Coil Resistance (OHM) : 700
  • Half-Size Relay Coil Voltage Rating (VDC) : 26.5
  • Half-Size Relay Contact Switching Voltage (Max) : 28 VDC
  • Half-Size Relay Input Voltage (VDC) : 26.5
  • Shock : 100G's, 6ms
  • Vibration : 20G's, 10 - 2000Hz

Mechanical Attachment


  • Half-Size Relay Mounting Type : Chassis Mount

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
1617537-4
Relays - Signal Relays, Up to 2 Amps 1617537-4
RELAY GEN PURPOSE DPDT 2A 26.5V

RELAY GEN PURPOSE DPDT 2A 26.5V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 1617537-4 1617537-4
Product Name Half-Size Relays Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data