Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029309-1617122-5
Coil Resistance: 880 Ω
Coil Current: 20.45 mA
Contact Current Rating: 1 A
Coil Power: 368 mW
Resistance: 880 Ω
Number of Pins: 8
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): J114DM4-18L; J412DY-18M; J412-18M; 1617121-6; 6-1393243-6JMACD-18X
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Voltage Rating (DC): 28 V
ELV: Non-Compliant
Max Current Rating: 1 A
Throw Configuration: DPDT
Coil Voltage (DC): 18 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1029309-1617122-5 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1617122-5 |