Body Features Device Package Style : DIP Enclosure Type : Hermetically Sealed
Configuration Features Contact Arrangement : 1 Form A (NO)
Dimensions Product Height : 4.82 MM [.19 INCH ] Product Length : 22.6 MM [.89 INCH ] Product Width : 13.46 MM [.529 INCH ]
Electrical Characteristics Input Voltage Range (VDC) : 3.8 - 32 Isolation Voltage (VRMS) : 1000 Load Current Rating (MAMP) : 2 Load Voltage Rating (VDC) : 60
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Input Voltage Type : DC Load Voltage Type : DC Shock Resistance : 50G's, 11ms
Packaging Features Packaging Method : Tray/Box
Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Device Package Style : DIP
- Enclosure Type : Hermetically Sealed
Configuration Features
- Contact Arrangement : 1 Form A (NO)
Dimensions
- Product Height : 4.82 MM [.19 INCH ]
- Product Length : 22.6 MM [.89 INCH ]
- Product Width : 13.46 MM [.529 INCH ]
Electrical Characteristics
- Input Voltage Range (VDC) : 3.8 - 32
- Isolation Voltage (VRMS) : 1000
- Load Current Rating (MAMP) : 2
- Load Voltage Rating (VDC) : 60
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Input Voltage Type : DC
- Load Voltage Type : DC
- Shock Resistance : 50G's, 11ms
Packaging Features
- Packaging Method : Tray/Box
Termination Features
- Relay Connection Type : PCB Termination
- Terminal Configuration : Solder Pins
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]