Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062514-1617024-1
Termination: Solder
Coil Resistance: 1.25 kΩ
Contact Current Rating: 2 A
Coil Power: 684 mW
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1617024-1HF1102D00;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Throw Configuration: DPDT
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062514-1617024-1 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1617024-1 |