TE Connectivity Rectangular Wire & Cable Connectors & Housings 161701-6

Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Socket Dimensions Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 30.1 MM  [1.18 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Socket Dimensions Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 30.1 MM  [1.18 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 161701-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
161701-6
Rectangular Wire & Cable Connectors & Housings 161701-6
Body Features Primary Product Color : Green Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Socket Dimensions Connector Height : 7.7 MM  [.303 INCH ] Connector Length : 30.1 MM  [1.18 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 7.7 MM  [.303 INCH ]
  • Connector Length : 30.1 MM  [1.18 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 161701-6
Product Name Rectangular Wire & Cable Connectors & Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Accessories - A111688-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - A3069-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details