Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026817-1617000-3
Termination: Solder
Mounting: SMD (SMT)
Coil Resistance: 400 Ω
Contact Current Rating: 2 A
Coil Power: 423 mW
Categories: OEM Parts(0-9)
Case / Package: 002
Alternative Parts (Cross-Reference): 1617000-302A312HC2-0
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Chassis Mount, Flanges
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
ELV: Non-Compliant
Throw Configuration: DPDT
Coil Voltage (DC): 26.5 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1026817-1617000-3 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1617000-3 |