TE Connectivity Electromechanical Relays & Contactors 1616133-2

Description
Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 70 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 70 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616133-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616133-2
Electromechanical Relays & Contactors 1616133-2
Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 70 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Configuration Features


  • Contact Arrangement : 3PST-NO
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 70

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now
Relays - 1616133-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
REMOTE POWER CONTROLLE

REMOTE POWER CONTROLLE

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616133-2 1616133-2
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays - 1-1415538-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
4 suppliers
Power Relays - 1-1415013-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
View Details
Electromechanical Relays & Contactors - 1-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers