TE Connectivity Electromechanical Relays & Contactors 1616131-9

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616131-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616131-9
Electromechanical Relays & Contactors 1616131-9
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : SPST NC
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : .25
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Coil) (INLBS) : 7.5
  • Torque (Main) (INLBS) : 7.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A
  • Main Termination & Connection Type : 6-32 UNC-2A
Buy Now
Relays - 1616131-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616131-9 1616131-9
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393766-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
3 suppliers
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393117-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers