TE Connectivity Electromechanical Relays & Contactors 1616131-1

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616131-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616131-1
Electromechanical Relays & Contactors 1616131-1
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : SPST NC Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : .25 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Coil) (INLBS) : 7.5 Torque (Main) (INLBS) : 7.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : Protective Relay Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 6-32 UNC-2A

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : SPST NC
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : .25
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Coil) (INLBS) : 7.5
  • Torque (Main) (INLBS) : 7.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : Protective Relay

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A
  • Main Termination & Connection Type : 6-32 UNC-2A
Buy Now
Relays - 1616131-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616131-1 1616131-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393240-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393117-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
3 suppliers