TE Connectivity Electromechanical Relays & Contactors 1616114-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Contactor
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Contactor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616114-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616114-7
Electromechanical Relays & Contactors 1616114-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 3 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : AC Other Contact Current Class (AMP) : >2 - ≤5 Product Type Features Relay & Contactor Type : General Purpose Contactor

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 3

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : AC

Other


  • Contact Current Class (AMP) : >2 - ≤5

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor
Buy Now
Relays - 1616114-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616114-7 1616114-7
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393215-9 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
General Purpose Relays - 1-1415387-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
Signal Relays - 1-1393818-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers