TE Connectivity Electromechanical Relays & Contactors 1616097-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 2PDT-NO Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 2PDT-NO Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616097-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616097-3
Electromechanical Relays & Contactors 1616097-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 2PDT-NO Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 2PDT-NO
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 100

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud
  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now
Relays - 1616097-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616097-3 1616097-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393154-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415012-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers