TE Connectivity Electromechanical Relays & Contactors 1616097-1

Description
Configuration Features Contact Arrangement : SPDT-DB-CO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Configuration Features Contact Arrangement : SPDT-DB-CO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616097-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616097-1
Electromechanical Relays & Contactors 1616097-1
Configuration Features Contact Arrangement : SPDT-DB-CO Contact Number of Poles : 1 Electrical Characteristics Coil Voltage Rating (VAC) : 115 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Configuration Features


  • Contact Arrangement : SPDT-DB-CO
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Voltage Rating (VAC) : 115
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 100

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud
  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now
Relays - 1616097-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONT.-SPDT-CENTER OFF-1

CONT.-SPDT-CENTER OFF-1

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616097-1 1616097-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
Electromechanical Relays & Contactors - 1-1393763-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
Electromechanical Relays & Contactors - 1-1393128-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details