TE Connectivity Electromechanical Relays & Contactors 1616089-6

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 2 SPST-1NO-1NC Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 65 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 2 SPST-1NO-1NC Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 65 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616089-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616089-6
Electromechanical Relays & Contactors 1616089-6
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 2 SPST-1NO-1NC Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 65 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 2 SPST-1NO-1NC
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 65

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now
Relays - 1616089-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616089-6 1616089-6
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details