TE Connectivity Electromechanical Relays & Contactors 1616069-1

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form Z Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Main) (INLBS) : 56.3 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form Z Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Main) (INLBS) : 56.3 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616069-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616069-1
Electromechanical Relays & Contactors 1616069-1
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 2 Form Z Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Main) (INLBS) : 56.3 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 2 Form Z
  • Contact Arrangement : SPST NO DB
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 400
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Main) (INLBS) : 56.3

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1616069-1
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393105-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
3 suppliers
General Purpose Relays - 1-1415033-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers