TE Connectivity Electromechanical Relays & Contactors 1616068-6

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 86.5 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Bus Bar
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 86.5 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Bus Bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616068-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616068-6
Electromechanical Relays & Contactors 1616068-6
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Contact Arrangement : SPST NO DB Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 86.5 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Bus Bar Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : D-Sub Coil Termination & Connection Type : D-Sub Main Termination & Connection Type : Bus Bar

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : 1 Form Z
  • Contact Arrangement : SPST NO DB
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Resistance (OHM) : 86.5
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 200
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Bus Bar Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : D-Sub
  • Coil Termination & Connection Type : D-Sub
  • Main Termination & Connection Type : Bus Bar
Buy Now Datasheet
Relays - 1616068-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR - SPDT NO DB

CONTACTOR - SPDT NO DB

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616068-6 1616068-6
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393122-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415535-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
Electromechanical Relays & Contactors - 1-1393302-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Coil Voltage 24 volts
View Details
2 suppliers