TE Connectivity Electromechanical Relays & Contactors 1616058-3

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPDT, SPST NC Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 7.6 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 24 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPDT, SPST NC Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 7.6 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 24 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616058-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616058-3
Electromechanical Relays & Contactors 1616058-3
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : SPDT, SPST NC Contact Arrangement : SPST NO Contact Number of Poles : 1 Electrical Characteristics Coil Resistance (OHM) : 7.6 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 400 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Plate Torque (Auxiliary) (INLBS) : 24 Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 112.5 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud Coil Termination & Connection Type : 10-32 UNF-2A Stud Main Termination & Connection Type : 3/8-24 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : SPDT, SPST NC
  • Contact Arrangement : SPST NO
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Resistance (OHM) : 7.6
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 400
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Plate
  • Torque (Auxiliary) (INLBS) : 24
  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 112.5

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 10-32 UNF-2A Stud
  • Coil Termination & Connection Type : 10-32 UNF-2A Stud
  • Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Buy Now
Relays - 1616058-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616058-3 1616058-3
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415353-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Relays - 1-1393223-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers