TE Connectivity Electromechanical Relays & Contactors 1616050-7

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 120 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 120 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616050-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616050-7
Electromechanical Relays & Contactors 1616050-7
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 120 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PDT
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 120

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now
Relays - 1616050-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Dhl31=Relay Te Connectivity - 50M0476 - Newark, An Avnet Company
Chicago, IL, United States
Dhl31=Relay Te Connectivity
50M0476
Dhl31=Relay Te Connectivity 50M0476
DHL31=RELAY

DHL31=RELAY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1616050-7 1616050-7 50M0476
Product Name Electromechanical Relays & Contactors Relays Dhl31=Relay Te Connectivity
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393243-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415537-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers