TE Connectivity Electromechanical Relays & Contactors 1616049-1

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616049-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616049-1
Electromechanical Relays & Contactors 1616049-1
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 100 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Main Termination & Connection Type : 1/4-28 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PDT
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 100

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A
  • Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Buy Now
Relays - 1616049-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616049-1 1616049-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Power Relays - 1-1393115-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393225-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers