TE Connectivity Electromechanical Relays & Contactors 1616045-4

Description
Configuration Features Contact Arrangement : 3PDT-CO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 225 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 3PDT-CO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 225 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616045-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616045-4
Electromechanical Relays & Contactors 1616045-4
Configuration Features Contact Arrangement : 3PDT-CO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 225 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 3/8-24 UNF-2A Stud

Configuration Features


  • Contact Arrangement : 3PDT-CO
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 225

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : Wire Connector
  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : 3/8-24 UNF-2A Stud
Buy Now Datasheet
Relays - 1616045-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616045-4 1616045-4
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Signal Relays - 1-1393809-5 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393239-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers