Body Features Enclosure Type : Environmentally Sealed
Configuration Features Contact Arrangement : 3PDT Contact Number of Poles : 3
Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 25
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Current Type : DC
Other Contact Current Class (AMP) : >16 - ≤25
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Coil Termination & Connection Type : Solder Hook Terminals Main Termination & Connection Type : Solder Hook Terminals
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Contact Arrangement : 3PDT
- Contact Number of Poles : 3
Electrical Characteristics
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 25
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
Other
- Contact Current Class (AMP) : >16 - ≤25
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Coil Termination & Connection Type : Solder Hook Terminals
- Main Termination & Connection Type : Solder Hook Terminals