Body Features Enclosure Type : Environmentally Sealed
Configuration Features Contact Arrangement : 3PST Contact Number of Poles : 3
Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 175
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Coil Magnetic System : Latching Current Type : DC
Other Contact Current Class (AMP) : >50 - ≤200
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Auxiliary Termination & Connection Type : Wire Connector Coil Termination & Connection Type : Connector Main Termination & Connection Type : 1/4-28 UNF-2A Stud
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Contact Arrangement : 3PST
- Contact Number of Poles : 3
Electrical Characteristics
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 175
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Coil Magnetic System : Latching
- Current Type : DC
Other
- Contact Current Class (AMP) : >50 - ≤200
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Auxiliary Termination & Connection Type : Wire Connector
- Coil Termination & Connection Type : Connector
- Main Termination & Connection Type : 1/4-28 UNF-2A Stud