TE Connectivity Electromechanical Relays & Contactors 1616016-1

Description
Configuration Features Contact Arrangement : 2PST-NO-DB Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 2PST-NO-DB Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616016-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616016-1
Electromechanical Relays & Contactors 1616016-1
Configuration Features Contact Arrangement : 2PST-NO-DB Contact Number of Poles : 2 Electrical Characteristics Coil Voltage Rating (VDC) : 32 Contact Current Rating (AMP) : 60 Mechanical Attachment Product Mount Type : Chassis Mount Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud

Configuration Features


  • Contact Arrangement : 2PST-NO-DB
  • Contact Number of Poles : 2

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 32
  • Contact Current Rating (AMP) : 60

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now Datasheet
Relays - 1616016-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CONTACTOR 2PST

CONTACTOR 2PST

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1616016-1 1616016-1
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393223-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Power Relays, Over 2 Amps - 1-1393234-7-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393303-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 221 F (-40 to 105 C)
DC Voltage 32 volts
View Details
Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details