TE Connectivity PCB Headers & Receptacles 161601-8

Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking) Number of Columns : 8 Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ] Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Dimensions Connector Height : 7.05 MM  [.277 INCH ] Connector Length : 37.49 MM  [1.47 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polycarbonate GF20 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking) Number of Columns : 8 Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ] Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Dimensions Connector Height : 7.05 MM  [.277 INCH ] Connector Length : 37.49 MM  [1.47 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polycarbonate GF20 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 161601-8 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
161601-8
PCB Headers & Receptacles 161601-8
Body Features Primary Product Color : Green Configuration Features Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking) Number of Columns : 8 Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ] Contact Type : Tab Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Dimensions Connector Height : 7.05 MM  [.277 INCH ] Connector Length : 37.49 MM  [1.47 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Polycarbonate GF20 Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Unshrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking)
  • Number of Columns : 8
  • Number of Positions : 8
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : 3.048 MICM  [120 MICIN ]
  • Contact Type : Tab
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]

Dimensions


  • Connector Height : 7.05 MM  [.277 INCH ]
  • Connector Length : 37.49 MM  [1.47 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Polycarbonate GF20

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Header Type : Unshrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .78 MM  [.031 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 161601-8
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Current Rating 7 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102398-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102557-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102977-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details