TE Connectivity Electromechanical Relays & Contactors 1616008-5

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 50 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 50 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1616008-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1616008-5
Electromechanical Relays & Contactors 1616008-5
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 3PST-NO Contact Number of Poles : 3 Electrical Characteristics Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 50 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud Coil Termination & Connection Type : 6-32 UNC-2A Stud Main Termination & Connection Type : 10-32 UNF-2A Stud

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 3PST-NO
  • Contact Number of Poles : 3

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 50

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >32 - ≤50

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Auxiliary Termination & Connection Type : 6-32 UNC-2A Stud
  • Coil Termination & Connection Type : 6-32 UNC-2A Stud
  • Main Termination & Connection Type : 10-32 UNF-2A Stud
Buy Now
Relays - 1616008-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Bh316A (Faa/pma)=Relay Hartman Te Connectivity - 11P2783 - Newark, An Avnet Company
Chicago, IL, United States
Bh316A (Faa/pma)=Relay Hartman Te Connectivity
11P2783
Bh316A (Faa/pma)=Relay Hartman Te Connectivity 11P2783
BH316A (FAA/PMA)=RELAY

BH316A (FAA/PMA)=RELAY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1616008-5 1616008-5 11P2783
Product Name Electromechanical Relays & Contactors Relays Bh316A (Faa/pma)=Relay Hartman Te Connectivity
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393231-0-ND - DigiKey
Specs
Relay Type General
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
2 suppliers