TE Connectivity Chassis Mount Resistors 1614770-8

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 36 MM  [1.417 INCH ] Product Length : 67 MM  [2.638 INCH ] Product Width : 60.25 MM  [2.372 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±150
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 36 MM  [1.417 INCH ] Product Length : 67 MM  [2.638 INCH ] Product Width : 60.25 MM  [2.372 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 1614770-8 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
1614770-8
Chassis Mount Resistors 1614770-8
Configuration Features Number of Resistors : 1 Dimensions Product Height : 36 MM  [1.417 INCH ] Product Length : 67 MM  [2.638 INCH ] Product Width : 60.25 MM  [2.372 INCH ] Electrical Characteristics Passive Component Tolerance (PCT) : 10 Power Rating (WATT) : 250 Resistance Class : Up to 1kω Resistance Value (OHM) : 150 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Thick Film Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Screw Terminals Number of Terminations : 2 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ] Temperature Coefficient (PPMC) : ±150

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 36 MM  [1.417 INCH ]
  • Product Length : 67 MM  [2.638 INCH ]
  • Product Width : 60.25 MM  [2.372 INCH ]

Electrical Characteristics


  • Passive Component Tolerance (PCT) : 10
  • Power Rating (WATT) : 250
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 150

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Thick Film
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : Screw Terminals
  • Number of Terminations : 2

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
  • Temperature Coefficient (PPMC) : ±150
Buy Now Datasheet
Resistors - 1614770-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1614770-8
Resistors 1614770-8
BDS 2 A 250 150R 10%

BDS 2 A 250 150R 10%

Buy Now
Swedesboro, NJ, United States
Resistors
1614770-8
Resistors 1614770-8
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1614770-8 1614770-8
Product Name Chassis Mount Resistors Resistors
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 150 ohms
Tolerance 10 +/- %
Temperature Coefficient 150 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
3 suppliers
Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details