TE Connectivity Surface Mount Resistors 1614758-9

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Power Rating (WATT) : .063 Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Power Rating (WATT) : .063 Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1614758-9 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1614758-9
Surface Mount Resistors 1614758-9
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Operating Voltage (V) : 25 Power Rating (WATT) : .063 Product Type Features Element Type : Thin Film Package Size Code : 0402 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 45 MM  [1.17 INCH ]
  • Product Length : 320 MM  [12.6 INCH ]
  • Product Width : 260 MM  [10.24 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 25
  • Power Rating (WATT) : .063

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0402
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder
Buy Now
Resistors - 1614758-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1614758-9
Resistors 1614758-9
RN 0402 1K0-15K LAB KIT

RN 0402 1K0-15K LAB KIT

Buy Now
Swedesboro, NJ, United States
Resistors
1614758-9
Resistors 1614758-9
Resistors

Resistors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1614758-9 1614758-9
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details