TE Connectivity Surface Mount Resistors 1614758-2

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Power Rating (WATT) : .063 Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Request a Quote
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Power Rating (WATT) : .063 Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1614758-2 - TE Connectivity
Berwyn, PA, United States
Surface Mount Resistors
1614758-2
Surface Mount Resistors 1614758-2
Configuration Features Number of Resistors : 1 Dimensions Product Height : 45 MM  [1.17 INCH ] Product Length : 320 MM  [12.6 INCH ] Product Width : 260 MM  [10.24 INCH ] Electrical Characteristics Operating Voltage (V) : 50 Power Rating (WATT) : .063 Product Type Features Element Type : Thin Film Package Size Code : 0603 Resistor Type : Precision Resistor Termination Features Number of Terminations : 2 Surface Mount Resistor Termination Type : Solder

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 45 MM  [1.17 INCH ]
  • Product Length : 320 MM  [12.6 INCH ]
  • Product Width : 260 MM  [10.24 INCH ]

Electrical Characteristics


  • Operating Voltage (V) : 50
  • Power Rating (WATT) : .063

Product Type Features


  • Element Type : Thin Film
  • Package Size Code : 0603
  • Resistor Type : Precision Resistor

Termination Features


  • Number of Terminations : 2
  • Surface Mount Resistor Termination Type : Solder
Buy Now
Resistors - 1614758-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1614758-2
Resistors 1614758-2
RN 0603 4R75-97R6 LAB KIT

RN 0603 4R75-97R6 LAB KIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 1614758-2 1614758-2
Product Name Surface Mount Resistors Resistors
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Power Rating 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers