TE Connectivity ™ Memory Connectors - Inline Module Sockets - 1612922-1 1612922-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804491-1612922-1 Packaging: Tray Number of Positions: 200 Mounting Style: Surface Mount, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 320 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804491-1612922-1 Packaging: Tray Number of Positions: 200 Mounting Style: Surface Mount, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 320 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 1612922-1 - 804491-1612922-1 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 1612922-1
804491-1612922-1
Memory Connectors - Inline Module Sockets - 1612922-1 804491-1612922-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 804491-1612922-1 Packaging: Tray Number of Positions: 200 Mounting Style: Surface Mount, Right Angle Features: Board Guide, Latches Contact Finish: Gold Contact Finish Thickness: Flash Connector Style: SODIMM Mounting Feature: Normal, Standard - Top Memory Type: DDR SDRAM Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 320 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 804491-1612922-1
Packaging: Tray
Number of Positions: 200
Mounting Style: Surface Mount, Right Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR SDRAM
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 320
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 804491-1612922-1
Product Name Memory Connectors - Inline Module Sockets - 1612922-1
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Circular Connector Assemblies - 2262-A22067-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details