TE Connectivity Battery Contact, Tht; Battery Sizes Accepted Amp Te Connectivity 1612898-1

Description
BATTERY CONTACT, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Flash over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes
Description
BATTERY CONTACT, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Flash over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Contact, Tht; Battery Sizes Accepted Amp Te Connectivity - 69AH4339 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Tht; Battery Sizes Accepted Amp Te Connectivity
69AH4339
Battery Contact, Tht; Battery Sizes Accepted Amp Te Connectivity 69AH4339
BATTERY CONTACT, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Flash over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

BATTERY CONTACT, THT; Battery Sizes Accepted:-; Battery Terminals:Through Hole; Contact Material:Copper Alloy; Contact Plating:Gold Flash over Nickel Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 69AH4339
Product Name Battery Contact, Tht; Battery Sizes Accepted Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details