TE Connectivity
Special Purpose Terminals
1612472-1
Description
Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical
Dimensions Product Length : 13.8 MM [.54 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical
Dimensions Product Length : 13.8 MM [.54 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Special Purpose Terminal Type : Receptacle Terminal Orientation : Vertical
Dimensions Product Length : 13.8 MM [.54 INCH ] Wire Size (MMSQ) : .081 - .2 Wire Size (AWG) : 28 - 24
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features Sealable : No
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Contact Features
- Special Purpose Terminal Type : Receptacle
- Terminal Orientation : Vertical
Dimensions
- Product Length : 13.8 MM [.54 INCH ]
- Wire Size (MMSQ) : .081 - .2
- Wire Size (AWG) : 28 - 24
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
Usage Conditions
- Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1612472-1 |
|
Product Name
|
Special Purpose Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 AWG
International
0.2000 to 0.2400 mm2
View Details
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details