TE Connectivity Connectors, Interconnects - Solid State Lighting Connectors 1612472-1

Description
Win Source Part Number: 1034879-1612472-1 Category: Connectors, Interconnects>Solid State Lighting Connectors Number of Positions: 2 Pitch: 0.315" (8.00mm) Connector Type: Plug Housing for Socket Contact Termination: Crimp Fastening Type: Latch Lock Package: Bulk Wire Gauge: 22-28 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Housing Color: Natural Standard Package: 10,000 Style: Cable/Wire to Cable/Wire Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1612472-1-SI,A11900 8 Base Product Number: 1612472
Request a Quote Datasheet
Description
Win Source Part Number: 1034879-1612472-1 Category: Connectors, Interconnects>Solid State Lighting Connectors Number of Positions: 2 Pitch: 0.315" (8.00mm) Connector Type: Plug Housing for Socket Contact Termination: Crimp Fastening Type: Latch Lock Package: Bulk Wire Gauge: 22-28 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Housing Color: Natural Standard Package: 10,000 Style: Cable/Wire to Cable/Wire Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1612472-1-SI,A11900 8 Base Product Number: 1612472
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Solid State Lighting Connectors - 1034879-1612472-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Solid State Lighting Connectors
1034879-1612472-1
Connectors, Interconnects - Solid State Lighting Connectors 1034879-1612472-1
Win Source Part Number: 1034879-1612472-1 Category: Connectors, Interconnects>Solid State Lighting Connectors Number of Positions: 2 Pitch: 0.315" (8.00mm) Connector Type: Plug Housing for Socket Contact Termination: Crimp Fastening Type: Latch Lock Package: Bulk Wire Gauge: 22-28 AWG Housing Material: Polyamide (PA66), Nylon 6/6 Housing Color: Natural Standard Package: 10,000 Style: Cable/Wire to Cable/Wire Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -1612472-1-SI,A11900 8 Base Product Number: 1612472

Win Source Part Number: 1034879-1612472-1
Category: Connectors, Interconnects>Solid State Lighting Connectors
Number of Positions: 2
Pitch: 0.315" (8.00mm)
Connector Type: Plug Housing for Socket Contact
Termination: Crimp
Fastening Type: Latch Lock
Package: Bulk
Wire Gauge: 22-28 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Housing Color: Natural
Standard Package: 10,000
Style: Cable/Wire to Cable/Wire
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -1612472-1-SI,A119008
Base Product Number: 1612472

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1034879-1612472-1
Product Name Connectors, Interconnects - Solid State Lighting Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details