TE Connectivity Connector Contacts 1612124-8

Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Retention Within Housing : Without Contact Type : Socket Dimensions Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Retention Within Housing : Without Contact Type : Socket Dimensions Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1612124-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1612124-8
Connector Contacts 1612124-8
Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Orientation : Right Angle Contact Retention Within Housing : Without Contact Type : Socket Dimensions Wire Size (MMSQ) : .22 - .56 Wire Size (AWG) : 24 - 20 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Orientation : Right Angle
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : .22 - .56
  • Wire Size (AWG) : 24 - 20

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1612124-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 1-172781-4 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1500 mm2
View Details
Splices - 118726-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 22 AWG
International 0.3400 mm2
View Details