TE Connectivity Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 1612035-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity - 17AH9896 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
17AH9896
Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity 17AH9896
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:TH 025 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP TH 025 Series Pin Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9896
Product Name Automotive Conn Housing, Rcpt, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details