TE Connectivity IEC Unfiltered Inlets 1609133-3

Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 1/4" Faston
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 1/4" Faston
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Unfiltered Inlets - 1609133-3 - TE Connectivity
Berwyn, PA, United States
IEC Unfiltered Inlets
1609133-3
IEC Unfiltered Inlets 1609133-3
Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Product Type Features Filter Connector Style : Male Receptacle Filter Connector Type : IEC 60320-1 C-14 Output Termination Type : 1/4" Faston

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 250

Product Type Features


  • Filter Connector Style : Male Receptacle
  • Filter Connector Type : IEC 60320-1 C-14
  • Output Termination Type : 1/4" Faston
Buy Now Datasheet
Connectors Power, Power Entry & IEC - 1609133-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Power Entry & IEC
1609133-3
Connectors Power, Power Entry & IEC 1609133-3
1609133-3 6ESRM-3=F6920

1609133-3 6ESRM-3=F6920

Buy Now
AC Power Entry Modules - 1609133-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
AC Power Entry Modules
1609133-3
AC Power Entry Modules 1609133-3
Power Entry Others

Power Entry Others

Buy Now
Swedesboro, NJ, United States
AC Power Entry Modules
1609133-3
AC Power Entry Modules 1609133-3
AC Power Entry Modules

AC Power Entry Modules

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc.
Product Category Power Connectors Power Connectors Power Connectors
Product Number 1609133-3 1609133-3 1609133-3
Product Name IEC Unfiltered Inlets Connectors Power, Power Entry & IEC AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 2-6609115-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
2 suppliers
Connectors Power - 1-480303-0 - Heilind Electronics, Inc.
Specs
Device Type Plug
View Details
2 suppliers
Power Entry Modules - 2-6609104-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 115 to 230 volts
View Details
3 suppliers
Solar Connectors - 1-2491081-4 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details