TE Connectivity Spade Connectors 160887-4

Description
TE Connectivity 160887-4 Spade Connector
Request a Quote
Description
TE Connectivity 160887-4 Spade Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 6692719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
6692719
Spade Connectors 6692719
TE Connectivity 160887-4 Spade Connector

TE Connectivity 160887-4 Spade Connector

Supplier's Site
Spade Connectors - 1735236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1735236
Spade Connectors 1735236
TE Connectivity 160887-4 Spade Connector

TE Connectivity 160887-4 Spade Connector

Supplier's Site
Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity - 17AH9893 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity
17AH9893
Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity 17AH9893
CONTACT, PIN, CRIMP, 20-15AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Multiple Circuit Housings; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Brass; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-15AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Multiple Circuit Housings; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site
Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity - 32AH7251 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity
32AH7251
Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity 32AH7251
CONTACT, PIN, CRIMP, 20-15AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Multiple Circuit Housings; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Brass; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-15AWG; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Multiple Circuit Housings; Wire Size AWG Max:15AWG; Wire Size AWG Min:20AWG; Current Rating:-; Contact Material:Brass; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 6692719 17AH9893
Product Name Spade Connectors Contact, Pin, Crimp, 20-15Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Applications Electronics
Contact Material Brass
Plating / Coating Tin; Tin
Thickness 0.0311 inch (0.7900 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details