TE Connectivity Quick Disconnects 160869-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ] Product Length : 28 MM  [1.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Mechanical Attachment Locking Lance Height : 1.44 MM  [.057 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ] Product Length : 28 MM  [1.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Mechanical Attachment Locking Lance Height : 1.44 MM  [.057 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160869-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160869-2
Quick Disconnects 160869-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ] Product Length : 28 MM  [1.1 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.03 Wire Size (AWG) : 20 - 17 Mechanical Attachment Locking Lance Height : 1.44 MM  [.057 INCH ] Mating Retention Type : Locking Lance Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3500 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.01 - 2.7 MM  [.079 - .106 INCH ]
  • Product Length : 28 MM  [1.1 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.03
  • Wire Size (AWG) : 20 - 17

Mechanical Attachment


  • Locking Lance Height : 1.44 MM  [.057 INCH ]
  • Mating Retention Type : Locking Lance
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3500

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A131013TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A131013TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A131013TR-ND
FF FLACHST MIF 6,3

FF FLACHST MIF 6,3

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A131013CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A131013CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A131013CT-ND
FF FLACHST MIF 6,3

FF FLACHST MIF 6,3

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 160869-2 A131013TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Coax Contacts - 1056728-1 - TE Connectivity
Specs
Features RoHS
View Details
2 suppliers