TE Connectivity Spade Connectors 160831-4

Description
TE Connectivity 160831-4 Spade Connector
Request a Quote
Description
TE Connectivity 160831-4 Spade Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spade Connectors - 1735265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spade Connectors
1735265
Spade Connectors 1735265
TE Connectivity 160831-4 Spade Connector

TE Connectivity 160831-4 Spade Connector

Supplier's Site
Contact, Crimp, Recaptacle, 17-13Awg; Product Range Amp Te Connectivity - 88W1701 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Recaptacle, 17-13Awg; Product Range Amp Te Connectivity
88W1701
Contact, Crimp, Recaptacle, 17-13Awg; Product Range Amp Te Connectivity 88W1701
CONTACT, CRIMP, RECAPTACLE, 17-13AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; Current Rating:-; Contact RoHS Compliant: Yes

CONTACT, CRIMP, RECAPTACLE, 17-13AWG; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:Positive Lock Connectors; Wire Size AWG Max:13AWG; Wire Size AWG Min:17AWG; Current Rating:-; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 1735265 88W1701
Product Name Spade Connectors Contact, Crimp, Recaptacle, 17-13Awg; Product Range Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1062-16-1422 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details