TE Connectivity Quick Disconnects 160826-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 1.14 - 2.54 MM  [.045 - .1 INCH ] Product Length : 22 MM  [.866 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 1.14 - 2.54 MM  [.045 - .1 INCH ] Product Length : 22 MM  [.866 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 160826-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
160826-1
Quick Disconnects 160826-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 1.14 - 2.54 MM  [.045 - .1 INCH ] Product Length : 22 MM  [.866 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1500 Product Type Features Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 1.14 - 2.54 MM  [.045 - .1 INCH ]
  • Product Length : 22 MM  [.866 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1500

Product Type Features


  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160826-1
Product Name Quick Disconnects
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-1600960-8 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Quick Disconnects - 1-170140-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
2 suppliers