TE Connectivity Crimp Wire Pins, Tabs & Ferrules 160783-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5 MM  [.197 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2 MM  [.078 INCH ] Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ] Overall Product Length : 9 MM  [.354 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5 MM  [.197 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2 MM  [.078 INCH ] Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ] Overall Product Length : 9 MM  [.354 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 160783-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
160783-6
Crimp Wire Pins, Tabs & Ferrules 160783-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 5 MM  [.197 INCH ] Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2 MM  [.078 INCH ] Terminal Orientation : Flag Terminal Plating Material : Pre-Tin Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ] Overall Product Length : 9 MM  [.354 INCH ] Terminal Material Thickness : .32 MM  [.012 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18 Wire Size (CMA) : 642 - 1624 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 5 MM  [.197 INCH ]
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2 MM  [.078 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter Range : 1.7 - 2.5 MM , 2.5 MM  [.067 - .098 INCH , .098 INCH ]
  • Overall Product Length : 9 MM  [.354 INCH ]
  • Terminal Material Thickness : .32 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .3 - .9
  • Wire Size (AWG) : 22 - 18
  • Wire Size (CMA) : 642 - 1624

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160783-6
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Receptacle Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details