TE Connectivity Splices 160660-2

Description
Body Features Terminal & Contact Weight : .118 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .823 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .118 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .823 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 160660-2 - TE Connectivity
Berwyn, PA, United States
Splices
160660-2
Splices 160660-2
Body Features Terminal & Contact Weight : .118 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Terminal Material Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .823 Wire Size (AWG) : 22 - 18 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 30000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .118 G  [.004 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Terminal Material Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .3 - .823
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 30000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A128097CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A128097CT-ND
Terminals - Wire Splice Connectors A128097CT-ND
CONN SPLICE 18-22 AWG CRIMP

CONN SPLICE 18-22 AWG CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A128097TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A128097TR-ND
Terminals - Wire Splice Connectors A128097TR-ND
CONN SPLICE 18-22 AWG CRIMP

CONN SPLICE 18-22 AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
160660-2
Terminals 160660-2
Terminals PERMANENT SPLICE

Terminals PERMANENT SPLICE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 160660-2 A128097CT-ND A128097TR-ND 160660-2
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163085-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details