TE Connectivity PCB Terminals 160650-2

Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.25 MM  [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ] Profile Height from PCB : 7.36 MM  [.239 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.25 MM  [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ] Profile Height from PCB : 7.36 MM  [.239 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 160650-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
160650-2
PCB Terminals 160650-2
Contact Features Contact Underplating Material : Nickel Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : Right Angle Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3 MM  [.118 INCH ] PCB Hole Diameter : 1.25 MM  [.049 INCH ] PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ] Profile Height from PCB : 7.36 MM  [.239 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3 MM  [.118 INCH ]
  • PCB Hole Diameter : 1.25 MM  [.049 INCH ]
  • PCB Thickness (Recommended) : 2.36 - 6.35 MM  [.093 - .25 INCH ]
  • Profile Height from PCB : 7.36 MM  [.239 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 160650-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
160650-2-ND
Terminals - Quick Connects, Quick Disconnect Connectors 160650-2-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminals 250 FASTTAB.FOR.PO - 792-160650-2 - Utmel Electronic Limited
Hong Kong, China
Terminals 250 FASTTAB.FOR.PO
792-160650-2
Terminals 250 FASTTAB.FOR.PO 792-160650-2
Terminals 250 FASTTAB.FOR.PO

Terminals 250 FASTTAB.FOR.PO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 160650-2 160650-2-ND 792-160650-2
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Terminals 250 FASTTAB.FOR.PO
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Quick Disconnects - 1-1627101-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details