TE Connectivity Spade Terminals 160646-4

Description
Body Features Terminal & Contact Weight : .201 G  [.007 OZ ] Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : .69 MM , 1.52 MM  [.027 INCH , .06 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ] Product Length : 14.4 MM  [.566 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .14 - .56 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 278 - 1110 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : SPADE-042 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .201 G  [.007 OZ ] Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : .69 MM , 1.52 MM  [.027 INCH , .06 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ] Product Length : 14.4 MM  [.566 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .14 - .56 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 278 - 1110 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : SPADE-042 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 160646-4 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
160646-4
Spade Terminals 160646-4
Body Features Terminal & Contact Weight : .201 G  [.007 OZ ] Contact Features Barrel Type : Open Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Silver Dimensions Barrel Inside Diameter : .69 MM , 1.52 MM  [.027 INCH , .06 INCH ] Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ] Product Length : 14.4 MM  [.566 INCH ] Stud Diameter : 3.6 MM  [.142 INCH ] Tongue Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .14 - .56 Wire Size (AWG) : 26 - 20 Wire Size (CMA) : 278 - 1110 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : SPADE-042 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .201 G  [.007 OZ ]

Contact Features


  • Barrel Type : Open
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Silver

Dimensions


  • Barrel Inside Diameter : .69 MM , 1.52 MM  [.027 INCH , .06 INCH ]
  • Compatible Insulation Diameter Range : 1.19 - 1.8 MM  [.047 - .071 INCH ]
  • Product Length : 14.4 MM  [.566 INCH ]
  • Stud Diameter : 3.6 MM  [.142 INCH ]
  • Tongue Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .14 - .56
  • Wire Size (AWG) : 26 - 20
  • Wire Size (CMA) : 278 - 1110

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : SPADE-042
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 160646-4
Product Name Spade Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Magnet Wire Terminals - 1-1601061-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 34 AWG
View Details
2 suppliers