TE Connectivity Connector Housing, Rcpt, 9Pos, 6.35Mm; Product Range Te Connectivity 1604254-1

Description
CONNECTOR HOUSING, RCPT, 9POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: No
Description
CONNECTOR HOUSING, RCPT, 9POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 9Pos, 6.35Mm; Product Range Te Connectivity - 73K3109 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 9Pos, 6.35Mm; Product Range Te Connectivity
73K3109
Connector Housing, Rcpt, 9Pos, 6.35Mm; Product Range Te Connectivity 73K3109
CONNECTOR HOUSING, RCPT, 9POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: No

CONNECTOR HOUSING, RCPT, 9POS, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:6.35mm; For Use With:AMP Universal MATE-N-LOK Series Pin Contacts RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K3109
Product Name Connector Housing, Rcpt, 9Pos, 6.35Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details