TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Te Connectivity 1604210-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: No
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Te Connectivity - 73K3106 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Te Connectivity
73K3106
Plug & Socket Housing, Receptacle, Nylon; Product Range Te Connectivity 73K3106
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: No

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K3106
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 220 mm (8.66 inch)
Bearing Bore / Ring O.D. 7.87 inch (200 mm)
View Details