CONTACT, 2/0AWG, CRIMP; Product Range:Power 350 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:-; Wire Size AWG Min:2AWG; Wire Size AWG Max:00AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 07J3677 |
| Product Name | Contact, 2/0Awg, Crimp; Product Range Amp Te Connectivity |
| Type | Contact |