TE Connectivity Contact, 4Awg, Crimp; Product Range Amp Te Connectivity 1604040-1

Description
CONTACT, 4AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, 4AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 4Awg, Crimp; Product Range Amp Te Connectivity - 07J3040 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 4Awg, Crimp; Product Range Amp Te Connectivity
07J3040
Contact, 4Awg, Crimp; Product Range Amp Te Connectivity 07J3040
CONTACT, 4AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG RoHS Compliant: Yes

CONTACT, 4AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:4AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07J3040
Product Name Contact, 4Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326031-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Carbon-Coated - BMLC-KJ023 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details