TE Connectivity Contact, 2Awg, Crimp; Product Range Amp Te Connectivity 1604039-1

Description
CONTACT, 2AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:2AWG; Current Rating:180ARoHS Compliant: Yes
Datasheet
Description
CONTACT, 2AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:2AWG; Current Rating:180ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, 2Awg, Crimp; Product Range Amp Te Connectivity - 11H7630 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 2Awg, Crimp; Product Range Amp Te Connectivity
11H7630
Contact, 2Awg, Crimp; Product Range Amp Te Connectivity 11H7630
CONTACT, 2AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:2AWG; Current Rating:180ARoHS Compliant: Yes

CONTACT, 2AWG, CRIMP; Product Range:Power 175 Series; Contact Plating:Silver Plated Contacts; Contact Material:Copper; Contact Gender:-; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:2AWG; Current Rating:180ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 11H7630
Product Name Contact, 2Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details