TE Connectivity Plug & Socket Connector Housing, 2 Position, 175A, Blue; Product Range Amp Te Connectivity 1604037-5

Description
PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, BLUE; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, BLUE; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Housing, 2 Position, 175A, Blue; Product Range Amp Te Connectivity - 07J3039 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, 2 Position, 175A, Blue; Product Range Amp Te Connectivity
07J3039
Plug & Socket Connector Housing, 2 Position, 175A, Blue; Product Range Amp Te Connectivity 07J3039
PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, BLUE; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Blue RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, BLUE; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07J3039
Product Name Plug & Socket Connector Housing, 2 Position, 175A, Blue; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details