TE Connectivity Plug & Socket Connector Housing, 2 Position, 175A, Red; Product Range Amp Te Connectivity 1604037-3

Description
PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, RED; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, RED; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector Housing, 2 Position, 175A, Red; Product Range Amp Te Connectivity - 07J3038 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector Housing, 2 Position, 175A, Red; Product Range Amp Te Connectivity
07J3038
Plug & Socket Connector Housing, 2 Position, 175A, Red; Product Range Amp Te Connectivity 07J3038
PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, RED; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions ; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Red RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR HOUSING, 2 POSITION, 175A, RED; Product Range:Power 175 Series; Gender:Plug, Receptacle; No. of Positions:2Positions; Pitch Spacing:-; For Use With:AMP Power Series 175 Connectors; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07J3038
Product Name Plug & Socket Connector Housing, 2 Position, 175A, Red; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details